Vishay Intertechnology, Inc. RES 976 OHM 1/4W 1% AXIAL RN60E9760FRSL

Description
RES 976ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/4W 1% AXIAL - RN60E9760FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/4W 1% AXIAL
RN60E9760FRSL
RES 976 OHM 1/4W 1% AXIAL RN60E9760FRSL
RES 976ohm 1/4W 1% AXIAL

RES 976ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E9760FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E9760FRSL-ND
Through Hole Resistors RN60E9760FRSL-ND
976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E9760FRSL RN60E9760FRSL-ND
Product Name RES 976 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers