Vishay Intertechnology, Inc. Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E96R5BRE6

Description
Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E96R5BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E96R5BRE6
Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E96R5BRE6
Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E96R5BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E96R5BRE6-ND
Through Hole Resistors RN60E96R5BRE6-ND
96.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

96.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E96R5BRE6 RN60E96R5BRE6-ND
Product Name Res Metal Film 96.5 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers