Vishay Intertechnology, Inc. RES 95.3K OHM 1/4W .1% AXIAL RN60E9532BRE6

Description
RES 95.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/4W .1% AXIAL - RN60E9532BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/4W .1% AXIAL
RN60E9532BRE6
RES 95.3K OHM 1/4W .1% AXIAL RN60E9532BRE6
RES 95.3Kohm 1/4W .1% AXIAL

RES 95.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E9532BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E9532BRE6-ND
Through Hole Resistors RN60E9532BRE6-ND
95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3893
Resistor,metal Film,95.3Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3893
Resistor,Metal Film,95.3KOhms,300WV ,.1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,95.3KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E9532BRE6 RN60E9532BRE6-ND 59C3893
Product Name RES 95.3K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,95.3Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers