Vishay Intertechnology, Inc. RES 953 OHM 1/4W .1% AXIAL RN60E9530BB14

Description
RES 953ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/4W .1% AXIAL - RN60E9530BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/4W .1% AXIAL
RN60E9530BB14
RES 953 OHM 1/4W .1% AXIAL RN60E9530BB14
RES 953ohm 1/4W .1% AXIAL

RES 953ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E9530BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E9530BB14-ND
Through Hole Resistors RN60E9530BB14-ND
953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,953Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,953Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3882
Resistor,metal Film,953Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3882
Resistor,Metal Film,953Ohms,300WV,. 1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,953Ohms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E9530BB14 RN60E9530BB14-ND 59C3882
Product Name RES 953 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,953Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details