Vishay Intertechnology, Inc. RES 93.1 OHM 1/4W 1% AXIAL RN60E93R1FBSL

Description
RES 93.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/4W 1% AXIAL - RN60E93R1FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/4W 1% AXIAL
RN60E93R1FBSL
RES 93.1 OHM 1/4W 1% AXIAL RN60E93R1FBSL
RES 93.1ohm 1/4W 1% AXIAL

RES 93.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E93R1FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E93R1FBSL-ND
Through Hole Resistors RN60E93R1FBSL-ND
93.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E93R1FBSL RN60E93R1FBSL-ND
Product Name RES 93.1 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers