Vishay Intertechnology, Inc. Through Hole Resistors RN60E90R9FRSL

Description
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E90R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E90R9FRSL-ND
Through Hole Resistors RN60E90R9FRSL-ND
90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9 OHM 1/4W 1% AXIAL - RN60E90R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/4W 1% AXIAL
RN60E90R9FRSL
RES 90.9 OHM 1/4W 1% AXIAL RN60E90R9FRSL
RES 90.9ohm 1/4W 1% AXIAL

RES 90.9ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60E90R9FRSL-ND RN60E90R9FRSL
Product Name Through Hole Resistors RES 90.9 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details