90.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 90.9 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,90.9Ohms,300WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60E90R9BB14-ND | RN60E90R9BB14 | 59C3863 |
| Product Name | Through Hole Resistors | Res Metal Film 90.9 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,90.9Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 90.9 ohms |