Vishay Intertechnology, Inc. RES 9.09K OHM 1/4W 1% AXIAL RN60E9091FRE6

Description
RES 9.09Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/4W 1% AXIAL - RN60E9091FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/4W 1% AXIAL
RN60E9091FRE6
RES 9.09K OHM 1/4W 1% AXIAL RN60E9091FRE6
RES 9.09Kohm 1/4W 1% AXIAL

RES 9.09Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E9091FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E9091FRE6-ND
Through Hole Resistors RN60E9091FRE6-ND
9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3872
Resistor,metal Film,9.09Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3872
Resistor,Metal Film,9.09KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,9.09KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E9091FRE6 RN60E9091FRE6-ND 59C3872
Product Name RES 9.09K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.09Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details