Vishay Intertechnology, Inc. Through Hole Resistors RN60E8870FB14

Description
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E8870FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8870FB14-ND
Through Hole Resistors RN60E8870FB14-ND
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887 OHM 1/4W 1% AXIAL - RN60E8870FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/4W 1% AXIAL
RN60E8870FB14
RES 887 OHM 1/4W 1% AXIAL RN60E8870FB14
RES 887ohm 1/4W 1% AXIAL

RES 887ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,887Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3854
Resistor,metal Film,887Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3854
Resistor,Metal Film,887Ohms,300WV,1 +/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,887Ohms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E8870FB14-ND RN60E8870FB14 59C3854
Product Name Through Hole Resistors RES 887 OHM 1/4W 1% AXIAL Resistor,metal Film,887Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details