Vishay Intertechnology, Inc. Through Hole Resistors RN60E8660DB14

Description
866 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
866 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E8660DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8660DB14-ND
Through Hole Resistors RN60E8660DB14-ND
866 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 866 Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E8660DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 866 Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E8660DB14
Res Metal Film 866 Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E8660DB14
Res Metal Film 866 Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 866 Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60E8660DB14-ND RN60E8660DB14
Product Name Through Hole Resistors Res Metal Film 866 Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details