Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole RN60E8560BB14

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RN60E8560BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RN60E8560BB14
Resistor-Fixed-Single-Through-Hole RN60E8560BB14
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - RN60E8560BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8560BB14-ND
Through Hole Resistors RN60E8560BB14-ND
856 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

856 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E8560BB14 RN60E8560BB14-ND
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 856 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details