Vishay Intertechnology, Inc. RES 84.5K OHM 1/4W 1% AXIAL RN60E8452FRSL

Description
RES 84.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/4W 1% AXIAL - RN60E8452FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/4W 1% AXIAL
RN60E8452FRSL
RES 84.5K OHM 1/4W 1% AXIAL RN60E8452FRSL
RES 84.5Kohm 1/4W 1% AXIAL

RES 84.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E8452FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8452FRSL-ND
Through Hole Resistors RN60E8452FRSL-ND
84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E8452FRSL RN60E8452FRSL-ND
Product Name RES 84.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers