Vishay Intertechnology, Inc. Through Hole Resistors RN60E8452FB14

Description
84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E8452FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8452FB14-ND
Through Hole Resistors RN60E8452FB14-ND
84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 84.5K OHM 1/4W 1% AXIAL - RN60E8452FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/4W 1% AXIAL
RN60E8452FB14
RES 84.5K OHM 1/4W 1% AXIAL RN60E8452FB14
RES 84.5Kohm 1/4W 1% AXIAL

RES 84.5Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,84.5Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3845
Resistor,metal Film,84.5Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3845
Resistor,Metal Film,84.5KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,84.5KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E8452FB14-ND RN60E8452FB14 59C3845
Product Name Through Hole Resistors RES 84.5K OHM 1/4W 1% AXIAL Resistor,metal Film,84.5Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details