Vishay Intertechnology, Inc. RES 84.5K OHM 1/4W .1% AXIAL RN60E8452BB14

Description
RES 84.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/4W .1% AXIAL - RN60E8452BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/4W .1% AXIAL
RN60E8452BB14
RES 84.5K OHM 1/4W .1% AXIAL RN60E8452BB14
RES 84.5Kohm 1/4W .1% AXIAL

RES 84.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E8452BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8452BB14-ND
Through Hole Resistors RN60E8452BB14-ND
84.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E8452BB14 RN60E8452BB14-ND
Product Name RES 84.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details