Vishay Intertechnology, Inc. RES 82.8K OHM 1/4W .1% AXIAL RN60E8282BR36

Description
RES 82.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.8K OHM 1/4W .1% AXIAL - RN60E8282BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.8K OHM 1/4W .1% AXIAL
RN60E8282BR36
RES 82.8K OHM 1/4W .1% AXIAL RN60E8282BR36
RES 82.8Kohm 1/4W .1% AXIAL

RES 82.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E8282BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8282BR36-ND
Through Hole Resistors RN60E8282BR36-ND
82.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E8282BR36 RN60E8282BR36-ND
Product Name RES 82.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details