Vishay Intertechnology, Inc. Through Hole Resistors RN60E8253FRE6

Description
825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E8253FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8253FRE6-ND
Through Hole Resistors RN60E8253FRE6-ND
825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 825K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E8253FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 825K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E8253FRE6
Res Metal Film 825K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E8253FRE6
Res Metal Film 825K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 825K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,825Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C3835
Resistor,metal Film,825Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C3835
Resistor,Metal Film,825KOhms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,825KOhms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E8253FRE6-ND RN60E8253FRE6 59C3835
Product Name Through Hole Resistors Res Metal Film 825K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,825Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details