Vishay Intertechnology, Inc. RES 820 OHM 1/4W .5% AXIAL RN60E8200DRE6

Description
RES 820ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/4W .5% AXIAL - RN60E8200DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W .5% AXIAL
RN60E8200DRE6
RES 820 OHM 1/4W .5% AXIAL RN60E8200DRE6
RES 820ohm 1/4W .5% AXIAL

RES 820ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E8200DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8200DRE6-ND
Through Hole Resistors RN60E8200DRE6-ND
820 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E8200DRE6 RN60E8200DRE6-ND
Product Name RES 820 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers