Vishay Intertechnology, Inc. RES 80.6K OHM 1/4W .5% AXIAL RN60E8062DRE6

Description
RES 80.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/4W .5% AXIAL - RN60E8062DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/4W .5% AXIAL
RN60E8062DRE6
RES 80.6K OHM 1/4W .5% AXIAL RN60E8062DRE6
RES 80.6Kohm 1/4W .5% AXIAL

RES 80.6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E8062DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E8062DRE6-ND
Through Hole Resistors RN60E8062DRE6-ND
80.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3806
Resistor,metal Film,80.6Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3806
Resistor,Metal Film,80.6KOhms,300WV ,.5+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,80.6KOhms,300WV,.5+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E8062DRE6 RN60E8062DRE6-ND 59C3806
Product Name RES 80.6K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,80.6Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details