Vishay Intertechnology, Inc. RES 7.96K OHM 1/4W 1% AXIAL RN60E7961FB14

Description
RES 7.96Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/4W 1% AXIAL - RN60E7961FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/4W 1% AXIAL
RN60E7961FB14
RES 7.96K OHM 1/4W 1% AXIAL RN60E7961FB14
RES 7.96Kohm 1/4W 1% AXIAL

RES 7.96Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7961FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7961FB14-ND
Through Hole Resistors RN60E7961FB14-ND
7.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E7961FB14 RN60E7961FB14-ND
Product Name RES 7.96K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details