Vishay Intertechnology, Inc. RES 7.95K OHM 1/4W .1% AXIAL RN60E7951BB14

Description
RES 7.95Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.95Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.95K OHM 1/4W .1% AXIAL - RN60E7951BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.95K OHM 1/4W .1% AXIAL
RN60E7951BB14
RES 7.95K OHM 1/4W .1% AXIAL RN60E7951BB14
RES 7.95Kohm 1/4W .1% AXIAL

RES 7.95Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7951BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7951BB14-ND
Through Hole Resistors RN60E7951BB14-ND
7.95 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.95 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E7951BB14 RN60E7951BB14-ND
Product Name RES 7.95K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7950 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details