Vishay Intertechnology, Inc. Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E7873FB14

Description
Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E7873FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E7873FB14
Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E7873FB14
Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E7873FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7873FB14-ND
Through Hole Resistors RN60E7873FB14-ND
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,787Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C3787
Resistor,metal Film,787Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C3787
Resistor,Metal Film,787KOhms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,787KOhms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E7873FB14 RN60E7873FB14-ND 59C3787
Product Name Res Metal Film 787K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,787Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details