Vishay Intertechnology, Inc. Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E7871BRE6

Description
Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E7871BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E7871BRE6
Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E7871BRE6
Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E7871BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7871BRE6-ND
Through Hole Resistors RN60E7871BRE6-ND
7.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.87Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.87Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3782
Resistor,metal Film,7.87Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3782
Resistor,Metal Film,7.87KOhms,300WV ,.1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,7.87KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E7871BRE6 RN60E7871BRE6-ND 59C3782
Product Name Res Metal Film 7.87K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,7.87Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details