Vishay Intertechnology, Inc. RES 7.68K OHM 1/4W 1% AXIAL RN60E7681FRE6

Description
RES 7.68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/4W 1% AXIAL - RN60E7681FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/4W 1% AXIAL
RN60E7681FRE6
RES 7.68K OHM 1/4W 1% AXIAL RN60E7681FRE6
RES 7.68Kohm 1/4W 1% AXIAL

RES 7.68Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7681FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7681FRE6-ND
Through Hole Resistors RN60E7681FRE6-ND
7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.68Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.68Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3773
Resistor,metal Film,7.68Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3773
Resistor,Metal Film,7.68KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,7.68KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E7681FRE6 RN60E7681FRE6-ND 59C3773
Product Name RES 7.68K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,7.68Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details