Vishay Intertechnology, Inc. RES 7.68K OHM 1/4W 1% AXIAL RN60E7681FBSL

Description
RES 7.68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/4W 1% AXIAL - RN60E7681FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/4W 1% AXIAL
RN60E7681FBSL
RES 7.68K OHM 1/4W 1% AXIAL RN60E7681FBSL
RES 7.68Kohm 1/4W 1% AXIAL

RES 7.68Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7681FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7681FBSL-ND
Through Hole Resistors RN60E7681FBSL-ND
7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E7681FBSL RN60E7681FBSL-ND
Product Name RES 7.68K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers