Vishay Intertechnology, Inc. RES 768 OHM 1/4W .1% AXIAL RN60E7680BB14

Description
RES 768ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/4W .1% AXIAL - RN60E7680BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/4W .1% AXIAL
RN60E7680BB14
RES 768 OHM 1/4W .1% AXIAL RN60E7680BB14
RES 768ohm 1/4W .1% AXIAL

RES 768ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7680BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7680BB14-ND
Through Hole Resistors RN60E7680BB14-ND
768 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E7680BB14 RN60E7680BB14-ND
Product Name RES 768 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details