Vishay Intertechnology, Inc. Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E75R0FRE5

Description
Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E75R0FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E75R0FRE5
Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E75R0FRE5
Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60E75R0FRE5
Product Name Res Metal Film 75 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers