Res Metal Film 7.5K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,7.5KOhms,300WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60E7501FRE6 | RN60E7501FRE6-ND | 59C3765 |
| Product Name | Res Metal Film 7.5K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,7.5Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 8 watts | 0.2500 watts |