Vishay Intertechnology, Inc. RES 73.2K OHM 1/4W 1% AXIAL RN60E7322FBSL

Description
RES 73.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/4W 1% AXIAL - RN60E7322FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/4W 1% AXIAL
RN60E7322FBSL
RES 73.2K OHM 1/4W 1% AXIAL RN60E7322FBSL
RES 73.2Kohm 1/4W 1% AXIAL

RES 73.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7322FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7322FBSL-ND
Through Hole Resistors RN60E7322FBSL-ND
73.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E7322FBSL RN60E7322FBSL-ND
Product Name RES 73.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers