Vishay Intertechnology, Inc. RES 7.32K OHM 1/4W 1% AXIAL RN60E7321FRSL

Description
RES 7.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/4W 1% AXIAL - RN60E7321FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/4W 1% AXIAL
RN60E7321FRSL
RES 7.32K OHM 1/4W 1% AXIAL RN60E7321FRSL
RES 7.32Kohm 1/4W 1% AXIAL

RES 7.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7321FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7321FRSL-ND
Through Hole Resistors RN60E7321FRSL-ND
7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E7321FRSL RN60E7321FRSL-ND
Product Name RES 7.32K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details