Vishay Intertechnology, Inc. Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E71R5FRE6

Description
Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E71R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E71R5FRE6
Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E71R5FRE6
Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E71R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E71R5FRE6-ND
Through Hole Resistors RN60E71R5FRE6-ND
71.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,71.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3738
Resistor,metal Film,71.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3738
Resistor,Metal Film,71.5Ohms,300WV, 1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,71.5Ohms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E71R5FRE6 RN60E71R5FRE6-ND 59C3738
Product Name Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,71.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details