Vishay Intertechnology, Inc. RES 71.5K OHM 1/4W 1% AXIAL RN60E7152FRSL

Description
RES 71.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/4W 1% AXIAL - RN60E7152FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/4W 1% AXIAL
RN60E7152FRSL
RES 71.5K OHM 1/4W 1% AXIAL RN60E7152FRSL
RES 71.5Kohm 1/4W 1% AXIAL

RES 71.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E7152FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E7152FRSL-ND
Through Hole Resistors RN60E7152FRSL-ND
71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E7152FRSL RN60E7152FRSL-ND
Product Name RES 71.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details