Vishay Intertechnology, Inc. RES 69.8 OHM 1/4W .1% AXIAL RN60E69R8BB14

Description
RES 69.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/4W .1% AXIAL - RN60E69R8BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/4W .1% AXIAL
RN60E69R8BB14
RES 69.8 OHM 1/4W .1% AXIAL RN60E69R8BB14
RES 69.8ohm 1/4W .1% AXIAL

RES 69.8ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E69R8BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E69R8BB14-ND
Through Hole Resistors RN60E69R8BB14-ND
69.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,69.8Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,69.8Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3717
Resistor,metal Film,69.8Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3717
Resistor,Metal Film,69.8Ohms,300WV, .1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,69.8Ohms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E69R8BB14 RN60E69R8BB14-ND 59C3717
Product Name RES 69.8 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,69.8Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details