Vishay Intertechnology, Inc. Through Hole Resistors RN60E6812FRSL

Description
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E6812FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6812FRSL-ND
Through Hole Resistors RN60E6812FRSL-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1K OHM 1/4W 1% AXIAL - RN60E6812FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/4W 1% AXIAL
RN60E6812FRSL
RES 68.1K OHM 1/4W 1% AXIAL RN60E6812FRSL
RES 68.1Kohm 1/4W 1% AXIAL

RES 68.1Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60E6812FRSL-ND RN60E6812FRSL
Product Name Through Hole Resistors RES 68.1K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details