Vishay Intertechnology, Inc. Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E66R5FB14

Description
Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E66R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E66R5FB14
Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E66R5FB14
Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E66R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E66R5FB14-ND
Through Hole Resistors RN60E66R5FB14-ND
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E66R5FB14 RN60E66R5FB14-ND
Product Name Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers