Vishay Intertechnology, Inc. RES 64.9K OHM 1/4W .5% AXIAL RN60E6492DB14

Description
RES 64.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/4W .5% AXIAL - RN60E6492DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/4W .5% AXIAL
RN60E6492DB14
RES 64.9K OHM 1/4W .5% AXIAL RN60E6492DB14
RES 64.9Kohm 1/4W .5% AXIAL

RES 64.9Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E6492DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6492DB14-ND
Through Hole Resistors RN60E6492DB14-ND
64.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E6492DB14 RN60E6492DB14-ND
Product Name RES 64.9K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers