Vishay Intertechnology, Inc. RES 6.25K OHM 1/4W .1% AXIAL RN60E6251BB14

Description
RES 6.25Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.25Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.25K OHM 1/4W .1% AXIAL - RN60E6251BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.25K OHM 1/4W .1% AXIAL
RN60E6251BB14
RES 6.25K OHM 1/4W .1% AXIAL RN60E6251BB14
RES 6.25Kohm 1/4W .1% AXIAL

RES 6.25Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E6251BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6251BB14-ND
Through Hole Resistors RN60E6251BB14-ND
6.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E6251BB14 RN60E6251BB14-ND
Product Name RES 6.25K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details