Vishay Intertechnology, Inc. Through Hole Resistors RN60E6043BRE6

Description
604 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E6043BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6043BRE6-ND
Through Hole Resistors RN60E6043BRE6-ND
604 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E6043BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E6043BRE6
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E6043BRE6
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,604Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
59C3656
Resistor,metal Film,604Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 59C3656
Resistor,Metal Film,604KOhms,300WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,604KOhms,300WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E6043BRE6-ND RN60E6043BRE6 59C3656
Product Name Through Hole Resistors Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,604Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details