Vishay Intertechnology, Inc. Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E6043BR36

Description
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E6043BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E6043BR36
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E6043BR36
Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E6043BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6043BR36-ND
Through Hole Resistors RN60E6043BR36-ND
604 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 59C3657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
59C3657
Resistor,metal Film,604Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 59C3657
Resistor,Metal Film,604KOhms,300WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,604KOhms,300WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E6043BR36 RN60E6043BR36-ND 59C3657
Product Name Res Metal Film 604K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,604Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details