Vishay Intertechnology, Inc. Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole RN60E6042FB14

Description
Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole - RN60E6042FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole
RN60E6042FB14
Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole RN60E6042FB14
Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60E6042FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6042FB14-ND
Through Hole Resistors RN60E6042FB14-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3652 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3652
Resistor,metal Film,60.4Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3652
Resistor,Metal Film,60.4KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,60.4KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E6042FB14 RN60E6042FB14-ND 59C3652
Product Name Res Metal Film 60.4K Ohm 1% 1/4W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,60.4Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details