Vishay Intertechnology, Inc. RES 604 OHM 1/4W 1% AXIAL RN60E6040FBSL

Description
RES 604ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/4W 1% AXIAL - RN60E6040FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/4W 1% AXIAL
RN60E6040FBSL
RES 604 OHM 1/4W 1% AXIAL RN60E6040FBSL
RES 604ohm 1/4W 1% AXIAL

RES 604ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E6040FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E6040FBSL-ND
Through Hole Resistors RN60E6040FBSL-ND
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E6040FBSL RN60E6040FBSL-ND
Product Name RES 604 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details