Vishay Intertechnology, Inc. Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E5622CRE6

Description
Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E5622CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E5622CRE6
Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E5622CRE6
Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E5622CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5622CRE6-ND
Through Hole Resistors RN60E5622CRE6-ND
56.2 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3613
Resistor,metal Film,56.2Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3613
Resistor,Metal Film,56.2KOhms,300WV ,.25+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,56.2KOhms,300WV,.25+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E5622CRE6 RN60E5622CRE6-ND 59C3613
Product Name Res Metal Film 56.2K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,56.2Kohms,300Wv,.25+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers