Vishay Intertechnology, Inc. RES 562 OHM 1/4W .1% AXIAL RN60E5620BRE6

Description
RES 562ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/4W .1% AXIAL - RN60E5620BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/4W .1% AXIAL
RN60E5620BRE6
RES 562 OHM 1/4W .1% AXIAL RN60E5620BRE6
RES 562ohm 1/4W .1% AXIAL

RES 562ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E5620BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5620BRE6-ND
Through Hole Resistors RN60E5620BRE6-ND
562 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3604
Resistor,metal Film,562Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3604
Resistor,Metal Film,562Ohms,300WV,. 1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,562Ohms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E5620BRE6 RN60E5620BRE6-ND 59C3604
Product Name RES 562 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,562Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details