Vishay Intertechnology, Inc. Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN60E5600FB14

Description
Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole - RN60E5600FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole
RN60E5600FB14
Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN60E5600FB14
Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60E5600FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5600FB14-ND
Through Hole Resistors RN60E5600FB14-ND
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E5600FB14 RN60E5600FB14-ND
Product Name Res Metal Film 560 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details