Vishay Intertechnology, Inc. RES 54.9K OHM 1/4W 1% AXIAL RN60E5492FRSL

Description
RES 54.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/4W 1% AXIAL - RN60E5492FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/4W 1% AXIAL
RN60E5492FRSL
RES 54.9K OHM 1/4W 1% AXIAL RN60E5492FRSL
RES 54.9Kohm 1/4W 1% AXIAL

RES 54.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E5492FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5492FRSL-ND
Through Hole Resistors RN60E5492FRSL-ND
54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E5492FRSL RN60E5492FRSL-ND
Product Name RES 54.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details