Vishay Intertechnology, Inc. Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E5422BRE6

Description
Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E5422BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E5422BRE6
Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E5422BRE6
Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E5422BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5422BRE6-ND
Through Hole Resistors RN60E5422BRE6-ND
54.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E5422BRE6 RN60E5422BRE6-ND
Product Name Res Metal Film 54.2K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details