Vishay Intertechnology, Inc. RES 5.11K OHM 1/4W .5% AXIAL RN60E5111DRSL

Description
RES 5.11Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/4W .5% AXIAL - RN60E5111DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/4W .5% AXIAL
RN60E5111DRSL
RES 5.11K OHM 1/4W .5% AXIAL RN60E5111DRSL
RES 5.11Kohm 1/4W .5% AXIAL

RES 5.11Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E5111DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E5111DRSL-ND
Through Hole Resistors RN60E5111DRSL-ND
5.11 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E5111DRSL RN60E5111DRSL-ND
Product Name RES 5.11K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details