Vishay Intertechnology, Inc. Through Hole Resistors RN60E50R0BRE6

Description
RES 50 OHM 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50 OHM 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60E50R0BRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60E50R0BRE6CT-ND
Through Hole Resistors 541-RN60E50R0BRE6CT-ND
RES 50 OHM 1/4W .1% AXIAL

RES 50 OHM 1/4W .1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60E50R0BRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60E50R0BRE6TR-ND
Through Hole Resistors 541-RN60E50R0BRE6TR-ND
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50 OHM 1/4W .1% AXIAL - RN60E50R0BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/4W .1% AXIAL
RN60E50R0BRE6
RES 50 OHM 1/4W .1% AXIAL RN60E50R0BRE6
RES 50ohm 1/4W .1% AXIAL

RES 50ohm 1/4W .1% AXIAL

Supplier's Site
50 Ohm 0.125W 8W Resistor - 53-RN60E50R0BRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Ohm 0.125W 8W Resistor
53-RN60E50R0BRE6
50 Ohm 0.125W 8W Resistor 53-RN60E50R0BRE6
Res Metal Film 50 Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Epoxy AXL T/R Product overview: RN60E50R0BRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60E50R0BRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 50 Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Epoxy AXL T/R Product overview: RN60E50R0BRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60E50R0BRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RN60E50R0BRE6
932320-RN60E50R0BRE6
Through Hole Resistors - RN60E50R0BRE6 932320-RN60E50R0BRE6
Manufacturer: Vishay Win Source Part Number: 932320-RN60E50R0BRE6 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Reel - TR Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 932320-RN60E50R0BRE6
Series: Military, MIL-R-10509/1, RN60
Operating Temperature Range: -65°C ~ 175°C
Features: 50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Reel - TR
Family Name: RN60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0090

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN60E50R0BRE6CT-ND RN60E50R0BRE6 53-RN60E50R0BRE6 932320-RN60E50R0BRE6
Product Name Through Hole Resistors RES 50 OHM 1/4W .1% AXIAL 50 Ohm 0.125W 8W Resistor Through Hole Resistors - RN60E50R0BRE6
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details