Vishay Intertechnology, Inc. RES 499K OHM 1/4W .25% AXIAL RN60E4993CBSL

Description
RES 499Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/4W .25% AXIAL - RN60E4993CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/4W .25% AXIAL
RN60E4993CBSL
RES 499K OHM 1/4W .25% AXIAL RN60E4993CBSL
RES 499Kohm 1/4W .25% AXIAL

RES 499Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4993CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4993CBSL-ND
Through Hole Resistors RN60E4993CBSL-ND
499 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4993CBSL RN60E4993CBSL-ND
Product Name RES 499K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers