Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W 1% AXIAL RN60E4992FRSL

Description
RES 49.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W 1% AXIAL - RN60E4992FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W 1% AXIAL
RN60E4992FRSL
RES 49.9K OHM 1/4W 1% AXIAL RN60E4992FRSL
RES 49.9Kohm 1/4W 1% AXIAL

RES 49.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4992FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4992FRSL-ND
Through Hole Resistors RN60E4992FRSL-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4992FRSL RN60E4992FRSL-ND
Product Name RES 49.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details