Vishay Intertechnology, Inc. Through Hole Resistors RN60E4992FB14

Description
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E4992FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4992FB14-ND
Through Hole Resistors RN60E4992FB14-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole - RN60E4992FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole
RN60E4992FB14
Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN60E4992FB14
Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3528
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3528
Resistor,Metal Film,49.9KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,49.9KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4992FB14-ND RN60E4992FB14 59C3528
Product Name Through Hole Resistors Res Metal Film 49.9K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details